RS622XM
RS622XM
Active
Description:  IC CMOS 2 CIRCUIT 8MSOP
Manufacturer:  Runic Technology
Datasheet:   RS622XM Datasheet
History Price: $0.67000
In Stock: 9600
RS622XM vs RS6334XP
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
3.7V/μs
0.5V/μs
Gain Bandwidth Product
7 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1.5 mV
600 μV
Current - Supply
600μA (x2 Channels)
58μA (x4 Channels)
Current - Output / Channel
50 mA
55 mA
Voltage - Supply Span (Min)
2.5 V
2.5 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MSOP
14-SOIC