RS8411BXF
RS8411BXF
Active
Description:  IC CMOS 1 CIRCUIT SOT23-5
Manufacturer:  Runic Technology
Datasheet:   RS8411BXF Datasheet
History Price: $0.58000
In Stock: 36800
RS8411BXF vs RS8559XP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.67V/μs
2.5V/μs
Gain Bandwidth Product
1.2 MHz
4.3 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1.5 mV
1.5 μV
Current - Supply
150μA
650μA (x4 Channels)
Current - Output / Channel
70 mA
48 mA
Voltage - Supply Span (Min)
3 V
2.5 V
Voltage - Supply Span (Max)
36 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
14-SOIC