RS8452XK
RS8452XK
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Runic Technology
Datasheet:   RS8452XK Datasheet
History Price: $0.87000
In Stock: 36000
RS8452XK vs RS8052XK
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
5V/μs
0.03V/μs
Gain Bandwidth Product
8 MHz
100 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1.5 mV
1.5 mV
Current - Supply
3mA (x2 Channels)
670nA (x2 Channels)
Current - Output / Channel
150 mA
30 mA
Voltage - Supply Span (Min)
5 V
1.4 V
Voltage - Supply Span (Max)
36 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC