RS8558XK
RS8558XK
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Runic Technology
Datasheet:   RS8558XK Datasheet
History Price: $1.61000
In Stock: 17200
RS8558XK vs RS8411BXF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
2.5V/μs
0.67V/μs
Gain Bandwidth Product
4.3 MHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1.5 μV
1.5 mV
Current - Supply
650μA (x2 Channels)
150μA
Current - Output / Channel
48 mA
70 mA
Voltage - Supply Span (Min)
2.5 V
3 V
Voltage - Supply Span (Max)
5.5 V
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5