Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Runic Technology RS8561XF
RS8561XF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 1 CIRCUIT SOT23-5
Manufacturer:
Runic Technology
Datasheet:
RS8561XF Datasheet
History Price: $1.57000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RS8561XF vs RS8524XQ
Part No
RS8561XF
RS8524XQ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Runic Technology
Runic Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
8.5V/μs
0.17V/μs
Gain Bandwidth Product
11 MHz
350 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1.5 μV
1.5 μV
Current - Supply
1.3mA
60μA (x4 Channels)
Current - Output / Channel
65 mA
25 mA
Voltage - Supply Span (Min)
2.5 V
2.5 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-5
14-TSSOP