RS8562XK
RS8562XK
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Runic Technology
Datasheet:   RS8562XK Datasheet
History Price: $2.11000
In Stock: 16400
RS8562XK vs RS8551XF
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
8.5V/μs
2.7V/μs
Gain Bandwidth Product
11 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1.5 μV
1.5 μV
Current - Supply
1.3mA (x2 Channels)
640μA
Current - Output / Channel
65 mA
50 mA
Voltage - Supply Span (Min)
2.5 V
2.7 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5