☰
RT5707WSC
RT5707WSC
Active
Description:  IC BUCK ADJ 0.6A SYNC WL-CSP-8
Manufacturer:  Richtek
Datasheet:   RT5707WSC Datasheet
History Price: $1.28000
In Stock: 9440
RT5707WSC vs RT5752ALGJ6
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.2V
2.5V
Voltage - Input (Max)
5.5V
6V
Voltage - Output (Min/Fixed)
1.2V
0.6V
Voltage - Output (Max)
3.3V
6V
Current - Output
600mA
2A
Frequency - Switching
1.2MHz
1.2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFBGA, WLCSP
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
8-WLCSP (1.6x0.90)
TSOT-23-6