☰
RT5752ALGJ6
RT5752ALGJ6
Active
Description:  IC REG BUCK ADJ 2A TSOT23-6
Manufacturer:  Richtek
Datasheet:   RT5752ALGJ6 Datasheet
History Price: $0.65000
In Stock: 8080
RT5752ALGJ6 vs RT5753ALGQW
Manufacturer
Series
-
ACOT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
2.5V
Voltage - Input (Max)
6V
5.5V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
6V
5.5V
Current - Output
2A
3A
Frequency - Switching
1.2MHz
1.2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
8-WFDFN Exposed Pad
Supplier Device Package
TSOT-23-6
8-WDFN (2x2)