Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Richtek RT5752ALGJ6
RT5752ALGJ6
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2A TSOT23-6
Manufacturer:
Richtek
Datasheet:
RT5752ALGJ6 Datasheet
History Price: $0.65000
In Stock: 2240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RT5752ALGJ6 vs RT5789BGQUF
Part No
RT5752ALGJ6
RT5789BGQUF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Richtek
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
2.5V
-
Voltage - Input (Max)
6V
-
Voltage - Output (Min/Fixed)
0.6V
-
Voltage - Output (Max)
6V
-
Current - Output
2A
-
Frequency - Switching
1.2MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
8-UDFN
Supplier Device Package
TSOT-23-6
8-UDFN (FC) (2.5x2)