Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Richtek RT5797ALGQW
RT5797ALGQW
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 3A 8WDFN
Manufacturer:
Richtek
Datasheet:
RT5797ALGQW Datasheet
History Price: $0.60000
In Stock: 5360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RT5797ALGQW vs RT5752ALGJ6
Part No
RT5797ALGQW
RT5752ALGJ6
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Richtek
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.5V
Voltage - Input (Max)
5.5V
6V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
3.4V
6V
Current - Output
3A
2A
Frequency - Switching
1MHz
1.2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
8-WDFN (2x2)
TSOT-23-6