☰
RT6237ALGQUF
RT6237ALGQUF
Active
Description:  IC REG BUCK ADJUSTABLE 7A 14UQFN
Manufacturer:  Richtek
History Price: $2.03000
In Stock: 11840
RT6237ALGQUF vs RT6259ALGQW
Manufacturer
Series
ACOT
ACOT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
18V
18V
Voltage - Output (Min/Fixed)
0.7V
0.765V
Voltage - Output (Max)
8V
7V
Current - Output
7A
3A
Frequency - Switching
500kHz
650kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-UFQFN
16-WFQFN Exposed Pad
Supplier Device Package
14-UQFN (2x3)
16-WQFN (3x3)