☰
RT6238ALGQUF
RT6238ALGQUF
Active
Description:  IC REG BUCK ADJUSTABLE 8A 14UQFN
Manufacturer:  Richtek
History Price: Active
In Stock: 34320
RT6238ALGQUF vs RT6237ALGQUF
Manufacturer
Series
ACOT
ACOT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
18V
18V
Voltage - Output (Min/Fixed)
0.7V
0.7V
Voltage - Output (Max)
8V
8V
Current - Output
8A
7A
Frequency - Switching
500kHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-UFQFN
14-UFQFN
Supplier Device Package
14-UQFN (2x3)
14-UQFN (2x3)