☰
RT6362GFP
RT6362GFP
Active
Description:  IC REG BUCK ADJ 2.5A 10MSOP
Manufacturer:  Richtek
Datasheet:   RT6362GFP Datasheet
History Price: $3.37000
In Stock: 21520
RT6362GFP vs RT6239ALGQUF
Manufacturer
Series
-
ACOT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
4.5V
Voltage - Input (Max)
60V
18V
Voltage - Output (Min/Fixed)
0.8V
0.7V
Voltage - Output (Max)
60V
8V
Current - Output
2.5A
9A
Frequency - Switching
100kHz ~ 2.5MHz
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
14-UFQFN
Supplier Device Package
10-MSOP-EP
14-UQFN (2x3)