Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Richtek RT7020GN
RT7020GN
Obsolete
PMIC - Gate Drivers
Description:
IC GATE DRVR HALF-BRIDGE 8DIP
Manufacturer:
Richtek
Datasheet:
RT7020GN Datasheet
History Price: Obsolete
In Stock: 29100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RT7020GN vs RT7028BGN
Part No
RT7020GN
RT7028BGN
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Richtek
Richtek
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Driven Configuration
Half-Bridge
High-Side or Low-Side
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
IGBT, N-Channel MOSFET
IGBT, N-Channel MOSFET
Voltage - Supply
10V ~ 20V
10V ~ 20V
Logic Voltage - VIL, VIH
0.8V, 2.5V
0.8V, 2.5V
Current - Peak Output (Source, Sink)
300mA, 600mA
300mA, 600mA
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
600 V
600 V
Rise / Fall Time (Typ)
70ns, 35ns
70ns, 35ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP