☰
RT7028BGN
RT7028BGN
Active
Description:  IC GATE DRV HI-SIDE/LO-SIDE 8DIP
Manufacturer:  Richtek
Datasheet:   RT7028BGN Datasheet
History Price: Active
In Stock: 17700
RT7028BGN vs RT7020GN
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Driven Configuration
High-Side or Low-Side
Half-Bridge
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
IGBT, N-Channel MOSFET
IGBT, N-Channel MOSFET
Voltage - Supply
10V ~ 20V
10V ~ 20V
Logic Voltage - VIL, VIH
0.8V, 2.5V
0.8V, 2.5V
Current - Peak Output (Source, Sink)
300mA, 600mA
300mA, 600mA
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
600 V
600 V
Rise / Fall Time (Typ)
70ns, 35ns
70ns, 35ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP