☰
RT7232GCP
RT7232GCP
Active
Description:  IC REG BUCK ADJ 4A 14TSSOP
Manufacturer:  Richtek
Datasheet:   RT7232GCP Datasheet
History Price: $2.35000
In Stock: 37360
RT7232GCP vs RT7272BGSP
Manufacturer
Series
ACOT
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
18V
36V
Voltage - Output (Min/Fixed)
0.765V
0.8V
Voltage - Output (Max)
8V
30V
Current - Output
4A
3A
Frequency - Switching
650kHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
14-TSSOP-EP
8-SOP-EP