☰
RT7239GSP
RT7239GSP
Active
Description:  IC REG BUCK ADJUSTABLE 5A 8SOP
Manufacturer:  Richtek
Datasheet:   RT7239GSP Datasheet
History Price: $2.93000
In Stock: 15120
RT7239GSP vs RT7280GQW
Manufacturer
Series
ACOT
ACOT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
18V
18V
Voltage - Output (Min/Fixed)
0.765V
0.765V
Voltage - Output (Max)
8V
8V
Current - Output
5A
2A
Frequency - Switching
650kHz
700kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
10-WFDFN Exposed Pad
Supplier Device Package
8-SOP-EP
10-WDFN (3x3)