☰
RT7247ALGSP
RT7247ALGSP
Active
Description:  IC REG BUCK ADJ 2A 8SOP
Manufacturer:  Richtek
Datasheet:   RT7247ALGSP Datasheet
History Price: $0.27928
In Stock: 14420
RT7247ALGSP vs RT7296FGJ8F
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
18V
17V
Voltage - Output (Min/Fixed)
0.8V
0.807V
Voltage - Output (Max)
15V
16.15V
Current - Output
2A
3A
Frequency - Switching
340kHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
SOT-23-8 Thin, TSOT-23-8
Supplier Device Package
8-SOP-EP
TSOT-23-8