☰
RT7258GSP
RT7258GSP
Active
Description:  IC REG BUCK ADJUSTABLE 8A 8SOP
Manufacturer:  Richtek
Datasheet:   RT7258GSP Datasheet
History Price: $2.66000
In Stock: 13760
RT7258GSP vs RT7247ALGSP
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
24V
18V
Voltage - Output (Min/Fixed)
0.808V
0.8V
Voltage - Output (Max)
15V
15V
Current - Output
8A
2A
Frequency - Switching
600kHz
340kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
8-SOP-EP