☰
RT8008-15GB
RT8008-15GB
Active
Description:  IC REG BUCK 1.5V 600MA SOT23-5
Manufacturer:  Richtek
Datasheet:   RT8008-15GB Datasheet
History Price: Active
In Stock: 41200
RT8008-15GB vs RT8298ZQW
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
4.5V
Voltage - Input (Max)
5.5V
24V
Voltage - Output (Min/Fixed)
1.5V
0.8V
Voltage - Output (Max)
-
15V
Current - Output
600mA
6A
Frequency - Switching
1.5MHz
600kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
14-WFDFN Exposed Pad
Supplier Device Package
SOT-23-5
14-WDFN (4x3)