☰
RT8024-12GB
RT8024-12GB
Discontinued
Description:  IC REG BUCK 1.2V 400MA SOT23-5
Manufacturer:  Richtek
Datasheet:   RT8024-12GB Datasheet
History Price: Discontinued at Digi-Key
In Stock: 44320
RT8024-12GB vs RT8299GSP
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
3V
Voltage - Input (Max)
5.5V
24V
Voltage - Output (Min/Fixed)
1.2V
0.8V
Voltage - Output (Max)
-
15V
Current - Output
400mA
3A
Frequency - Switching
1.5MHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
SOT-23-5
8-SOP-EP