☰
RT8086BGQUF
RT8086BGQUF
Active
Description:  IC REG BUCK ADJ 3.5A 12UQFN
Manufacturer:  Richtek
Datasheet:   RT8086BGQUF Datasheet
History Price: $1.22000
In Stock: 16160
RT8086BGQUF vs RT8292ALGSP
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.8V
4.5V
Voltage - Input (Max)
5.5V
23V
Voltage - Output (Min/Fixed)
0.6V
0.8V
Voltage - Output (Max)
3.3V
20V
Current - Output
3.5A
2A
Frequency - Switching
1.2MHz
340kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-PowerUFQFN
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
12-UQFN (2x2)
8-SOP-EP