Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Richtek RT8092WSC
RT8092WSC
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK PROG 4A 15WLCSP
Manufacturer:
Richtek
Datasheet:
RT8092WSC Datasheet
History Price: Active
In Stock: 31760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RT8092WSC vs RT8292ALGSP
Part No
RT8092WSC
RT8292ALGSP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Richtek
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
4.5V
Voltage - Input (Max)
5.5V
23V
Voltage - Output (Min/Fixed)
1V, 2.8V
0.8V
Voltage - Output (Max)
-
20V
Current - Output
4A
2A
Frequency - Switching
3MHz
340kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
15-UFBGA, WLCSP
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
15-WLCSP (1.2x2)
8-SOP-EP