☰
RT8276GSP
RT8276GSP
Obsolete
Description:  IC REG BUCK ADJ
Manufacturer:  Richtek
Datasheet:   RT8276GSP Datasheet
History Price: Obsolete
In Stock: 6560
RT8276GSP vs RT8293ALGSP
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
4.5V
Voltage - Input (Max)
-
23V
Voltage - Output (Min/Fixed)
-
0.8V
Voltage - Output (Max)
-
20V
Current - Output
-
3A
Frequency - Switching
-
340kHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
-
8-SOP-EP