Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
AC DC Offline Switcher
DC DC Controller
Topology
Step-Down (Buck), Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Voltage - Supply (Min)
4.5V
2.5V
Voltage - Supply (Max)
36V
24V
Current - Output / Channel
-
50mA
Frequency
-
400kHz ~ 1.2MHz
Applications
Automotive, Lighting, Signage
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-WFQFN Exposed Pad
Supplier Device Package
8-SOP-EP
20-WQFN (3x3)