Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Richtek RT8453GSP
RT8453GSP
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 1.5A 8SOP
Manufacturer:
Richtek
Datasheet:
RT8453GSP Datasheet
History Price: Obsolete
In Stock: 18160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RT8453GSP vs RT8532AGQW
Part No
RT8453GSP
RT8532AGQW
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Richtek
Richtek
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Down (Buck)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
4.5V
2.5V
Voltage - Supply (Max)
40V
24V
Voltage - Output
-
43V
Current - Output / Channel
1.5A (Switch)
50mA
Frequency
800kHz
400kHz ~ 1.2MHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight, Lighting
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-WFQFN Exposed Pad
Supplier Device Package
8-SOP-EP
20-WQFN (3x3)