☰
RT8458AGJ6
RT8458AGJ6
Active
Description:  IC LED DRVR OFFL ANALOG TSOT23-6
Manufacturer:  Richtek
Datasheet:   RT8458AGJ6 Datasheet
History Price: $0.60600
In Stock: 7840
RT8458AGJ6 vs RT8549LGQW
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
AC DC Offline Switcher
DC DC Regulator
Topology
Step-Down (Buck)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
1
4
Voltage - Supply (Min)
17V
4.2V
Voltage - Supply (Max)
31V
24V
Voltage - Output
-
60V
Current - Output / Channel
-
180mA
Frequency
47kHz
200kHz ~ 900kHz
Dimming
Analog
-
Applications
-
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
16-WFDFN Exposed Pad
Supplier Device Package
TSOT-23-6
16-WDFN (5x5)