☰
RT8580GE
RT8580GE
Obsolete
Description:  IC REG BOOST ADJ 330MA SOT23-6
Manufacturer:  Richtek
Datasheet:   RT8580GE Datasheet
History Price: Obsolete
In Stock: 28160
RT8580GE vs RT8293ALGSP
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
4.5V
Voltage - Input (Max)
5.5V
23V
Voltage - Output (Min/Fixed)
3V
0.8V
Voltage - Output (Max)
40V
20V
Current - Output
330mA (Switch)
3A
Frequency - Switching
500kHz
340kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
SOT-23-6
8-SOP-EP