Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
3.3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.24V @ 300mA (Typ)
0.33V @ 300mA
Current - Output
300mA
300mA
Current - Quiescent (Iq)
80 μA
130 μA
Current - Supply (Max)
-
-
PSRR
65dB ~ 50dB (100Hz ~ 10kHz)
60dB ~ 30dB (100Hz ~ 10kHz)
Control Features
Enable, Power On Reset
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
TSOT-23-6
SC-70-5R