☰
RT9011-CJGQW
RT9011-CJGQW
Active
Description:  IC REG LINEAR 1.2V/2.5V 8WDFN
Manufacturer:  Richtek
History Price: Active
In Stock: 19200
RT9011-CJGQW vs RT9198-33GJ5R
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
2
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.2V, 2.5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.33V @ 300mA, 0.33V @ 300mA
0.33V @ 300mA
Current - Output
300mA, 300mA
300mA
Current - Quiescent (Iq)
80 μA
130 μA
Current - Supply (Max)
-
-
PSRR
70dB ~ 38dB (100Hz ~ 300kHz)
60dB ~ 30dB (100Hz ~ 10kHz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-WDFN (2x2)
TSOT-23-5