☰
RT9206GS
RT9206GS
Active
Description:  IC REG TRPL BUCK/LNR SYNC 16SOP
Manufacturer:  Richtek
Datasheet:   RT9206GS Datasheet
History Price: $2.37000
In Stock: 6480
RT9206GS vs RT9218PS
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
3
2
Frequency - Switching
200kHz ~ 600kHz
300kHz
Voltage/Current - Output 1
Controller
Controller
Voltage/Current - Output 2
Controller
Controller
Voltage/Current - Output 3
Controller
Controller
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
4.75V ~ 28V
5V ~ 12V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOP
14-SOP