Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Richtek RT9214APS
RT9214APS
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REGULATOR CONTROLLER
Manufacturer:
Richtek
Datasheet:
RT9214APS Datasheet
History Price: Obsolete
In Stock: 15720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RT9214APS vs RT9214CPS
Part No
RT9214APS
RT9214CPS
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Richtek
Richtek
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
5V, 12V
12V
Frequency - Switching
300kHz
300kHz
Duty Cycle (Max)
100%
100%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Phase Control
Phase Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP