Packaging
Tape & Reel (TR)
Bulk
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching
300kHz
300kHz
Voltage/Current - Output 1
Controller
Controller
Voltage/Current - Output 2
Controller
Controller
Voltage/Current - Output 3
-
Controller
Voltage - Supply
10.8V ~ 13.2V
5V ~ 12V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOP
14-SOP