☰
RT9733GF
RT9733GF
Obsolete
Description:  IC POWER SWITCH USB 8MSOP
Manufacturer:  Richtek
Datasheet:   RT9733GF Datasheet
History Price: Obsolete
In Stock: 48140
RT9733GF vs RT9712AGS
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
-
General Purpose
Number of Outputs
-
2
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
-
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
1.5A
Rds On (Typ)
-
90mOhm
Input Type
-
Non-Inverting
Features
-
Status Flag
Fault Protection
-
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
8-SOP
Package / Case
-
8-SOIC (0.154", 3.90mm Width)