☰
RT9801AGE
RT9801AGE
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT23-6
Manufacturer:  Richtek
Datasheet:   RT9801AGE Datasheet
History Price: $0.68000
In Stock: 16480
RT9801AGE vs RT9819A-27GV
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
Adjustable/Selectable
2.7V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
120ms Minimum
0ms Typical
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-6
SOT-23-3