☰
RTC-8564JE:BB ROHS
RTC-8564JE:BB ROHS
Active
Description:  IC RTC CLK/CALENDAR I2C 20VSOJ
Manufacturer:  Epson Electronics
History Price: $7.96230
In Stock: 4160
RTC-8564JE:BB ROHS vs RTC-8564NB:B3 ROHS
Series
RTC-8564JE
RTC-8564NB
Packaging
Strip
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm
Alarm, Y2K
Memory Size
-
-
Time Format
HH:MM:SS
HH:MM:SS
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
I2C
I2C, 2-Wire Serial
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Battery
-
-
Current - Timekeeping (Max)
0.7μA ~ 0.8μA @ 3V ~ 5V
0.7μA ~ 0.8μA @ 3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOJ (0.213", 5.40mm Width)
22-SMD, 20 Leads, Flat Leads
Supplier Device Package
20-VSOJ
22-SON