☰
RTC-8564JE:ROHS
RTC-8564JE:ROHS
Obsolete
Description:  IC RTC CLK/CALENDAR I2C 20VSOJ
Manufacturer:  Epson Electronics
History Price: Obsolete
In Stock: 47280
RTC-8564JE:ROHS vs RTC-8564JE0:ROHS
Series
RTC-8564JE
RTC-8564JE
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Y2K
Alarm, Y2K
Memory Size
-
-
Time Format
HH:MM:SS
HH:MM:SS
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
I2C, 2-Wire Serial
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Battery
-
-
Current - Timekeeping (Max)
0.7μA ~ 0.8μA @ 3V ~ 5V
0.7μA ~ 0.8μA @ 3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOJ (0.213", 5.40mm Width)
20-LSSOJ (0.213", 5.40mm Width)
Supplier Device Package
20-VSOJ
20-VSOJ