☰
RTC-8564NB:BB ROHS
RTC-8564NB:BB ROHS
Active
Description:  IC RTC CLK/CALENDAR I2C 22SON
Manufacturer:  Epson Electronics
History Price: $8.45290
In Stock: 3920
RTC-8564NB:BB ROHS vs RTC-72423A
Series
-
-
Packaging
Strip
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm
Leap Year
Memory Size
-
-
Time Format
HH:MM:SS
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
I2C
Parallel
Voltage - Supply
1.8V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Battery
-
-
Current - Timekeeping (Max)
0.7μA ~ 0.8μA @ 3V ~ 5V
5μA ~ 10μA @ 2V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
22-LFDFN
24-SOIC (0.311", 7.90mm Width)
Supplier Device Package
22-SON (6.3x4.8)
24-SOP