Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ Epson Electronics RTC-8564NBB0 ROHS
RTC-8564NBB0 ROHS
Active
Clock/Timing - Real Time Clocks
Description:
IC RTC CLK/CALENDAR I2C 22SON
Manufacturer:
Epson Electronics
Datasheet:
RTC-8564NBB0 ROHS Datasheet
History Price: $3.00000
In Stock: 19760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RTC-8564NBB0 ROHS vs RTC-8564JE:B3:ROHS
Part No
RTC-8564NBB0 ROHS
RTC-8564JE:B3:ROHS
Category
Clock/Timing - Real Time Clocks
Clock/Timing - Real Time Clocks
Manufacturer
Epson Electronics
Epson Electronics
Series
RTC-8564NB
RTC-8564JE
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Type
Clock/Calendar
Clock/Calendar
Features
Alarm, Y2K
Alarm, Y2K
Memory Size
-
-
Time Format
HH:MM:SS
HH:MM:SS
Date Format
YY-MM-DD-dd
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
I2C, 2-Wire Serial
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Voltage - Supply, Battery
-
-
Current - Timekeeping (Max)
0.7μA ~ 0.8μA @ 3V ~ 5V
0.7μA ~ 0.8μA @ 3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
22-SMD, 20 Leads, Flat Leads
20-LSSOJ (0.213", 5.40mm Width)
Supplier Device Package
22-SON
20-VSOJ