S-1155B45-U5T1G
S-1155B45-U5T1G
Not For New Designs
Description:  IC REG LINEAR 4.5V 500MA SOT89-5
Manufacturer:  ABLIC Inc
History Price: $0.73140
In Stock: 9480
S-1155B45-U5T1G vs S-19518AFPA-V9T1U4
Manufacturer
Series
S-1155
Automotive, AEC-Q100, S-19518
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
36V
Voltage - Output (Min/Fixed)
4.5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.1V @ 200mA
0.5V @ 250mA
Current - Output
500mA
250mA
Current - Quiescent (Iq)
1 μA
9.8 μA
Current - Supply (Max)
90 μA
-
PSRR
60dB (1kHz)
60dB (100Hz)
Control Features
Enable
Enable, Reset Out, Watchdog
Protection Features
Overcurrent, Thermal Shutdown
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-89-5/6
TO-252-9, DPak (8 Leads + Tab)
Supplier Device Package
SOT-89-5
TO-252-9S