S-11L10D17-I6T2U
S-11L10D17-I6T2U
Obsolete
Description:  IC REG LINEAR 1.7V 150MA SNT6A
Manufacturer:  ABLIC Inc
History Price: Obsolete
In Stock: 24120
S-11L10D17-I6T2U vs S-19316BAGA-U5T1U7
Manufacturer
Series
S-11L10B/D
Automotive, AEC-Q100, S-19316
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
3.65V
36V
Voltage - Output (Min/Fixed)
1.7V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.29V @ 100mA
1.95V @ 30mA
Current - Output
150mA
40mA
Current - Quiescent (Iq)
900 nA
5 μA
Current - Supply (Max)
16 μA
-
PSRR
55dB (1kHz)
-
Control Features
Enable
-
Protection Features
Over Current
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Flat Leads
SOT-89-5/6
Supplier Device Package
SNT-6A
SOT-89-5