Series
S-11L10B/D
Automotive, AEC-Q100, S-19518
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Voltage - Input (Max)
3.65V
36V
Voltage - Output (Min/Fixed)
1.7V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.29V @ 100mA
0.6V @ 250mA
Current - Output
150mA
250mA
Current - Quiescent (Iq)
900 nA
9.8 μA
Current - Supply (Max)
16 μA
-
PSRR
55dB (1kHz)
65dB (100Hz)
Control Features
Enable
Enable, Reset Out, Watchdog
Protection Features
Over Current
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Flat Leads
TO-252-9, DPak (8 Leads + Tab)
Supplier Device Package
SNT-6A
TO-252-9S