Series
S-1312
Automotive, AEC-Q100, S-19316
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Voltage - Input (Max)
5.5V
36V
Voltage - Output (Min/Fixed)
1V
5.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.86V @ 100mA
0.45V @ 30mA
Current - Output
150mA
40mA
Current - Quiescent (Iq)
30 μA
5 μA
Current - Supply (Max)
-
-
Control Features
Enable
-
Protection Features
Overcurrent, Thermal Shutdown
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Exposed Pad
Supplier Device Package
SOT-23-5
8-HTMSOP