S-1312D10-M5T1U3
S-1312D10-M5T1U3
Active
Description:  IC REG LINEAR 1V 150MA SOT23-5
Manufacturer:  ABLIC Inc
History Price: $1.19000
In Stock: 25880
S-1312D10-M5T1U3 vs S-19518AY3A-E8T1U4
Manufacturer
Series
S-1312
Automotive, AEC-Q100, S-19518
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
36V
Voltage - Output (Min/Fixed)
1V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.86V @ 100mA
0.6V @ 250mA
Current - Output
150mA
250mA
Current - Quiescent (Iq)
30 μA
9.8 μA
Current - Supply (Max)
-
-
PSRR
75dB (1kHz)
65dB (100Hz)
Control Features
Enable
Enable, Reset Out, Watchdog
Protection Features
Overcurrent, Thermal Shutdown
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
SOT-23-5
8-HSOPA