Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ ABLIC Inc S-13R1E28-I4T1U3
S-13R1E28-I4T1U3
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 2.8V 150MA SNT4A
Manufacturer:
ABLIC Inc
Datasheet:
S-13R1E28-I4T1U3 Datasheet
History Price: $0.28500
In Stock: 45320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S-13R1E28-I4T1U3 vs S-19515AFPA-V9T1U4
Part No
S-13R1E28-I4T1U3
S-19515AFPA-V9T1U4
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
ABLIC Inc
ABLIC Inc
Series
S-13R1
Automotive, AEC-Q100, S-19515
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
36V
Voltage - Output (Min/Fixed)
2.8V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.23V @ 100mA
0.5V @ 250mA
Current - Output
150mA
250mA
Current - Quiescent (Iq)
1 μA
9.5 μA
Current - Supply (Max)
9 μA
-
PSRR
70dB (1kHz)
60dB (100Hz)
Control Features
Enable
Reset Out, Watchdog
Protection Features
Overcurrent, Reverse Current, Thermal Shutdown
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Flat Leads
TO-252-9, DPak (8 Leads + Tab)
Supplier Device Package
SNT-4A
TO-252-9S