Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ ABLIC Inc S-19246E38H-V5T2U
S-19246E38H-V5T2U
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 2000MA 3.8V TO-252
Manufacturer:
ABLIC Inc
Datasheet:
S-19246E38H-V5T2U Datasheet
History Price: $1.43400
In Stock: 10440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S-19246E38H-V5T2U vs S-19316AAFA-U5T1U7
Part No
S-19246E38H-V5T2U
S-19316AAFA-U5T1U7
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
ABLIC Inc
ABLIC Inc
Series
-
Automotive, AEC-Q100, S-19316
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
36V
Voltage - Output (Min/Fixed)
-
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.6V @ 30mA
Current - Output
-
40mA
Current - Quiescent (Iq)
-
4.7 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
-
-
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
SOT-89-5/6
Supplier Device Package
-
SOT-89-5