Series
-
Automotive, AEC-Q100, S-19514
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
-
Positive
Voltage - Input (Max)
-
36V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.5V @ 250mA
Current - Quiescent (Iq)
-
9.5 μA
Current - Supply (Max)
-
-
Control Features
-
Reset Out, Watchdog
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
-
8-HSOPA