S-19246E38H-V5T2U
S-19246E38H-V5T2U
Active
Description:  IC REG LINEAR 2000MA 3.8V TO-252
Manufacturer:  ABLIC Inc
History Price: $1.43400
In Stock: 10440
S-19246E38H-V5T2U vs S-19515AY3A-E8T1U4
Manufacturer
Series
-
Automotive, AEC-Q100, S-19515
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
36V
Voltage - Output (Min/Fixed)
-
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.6V @ 250mA
Current - Output
-
250mA
Current - Quiescent (Iq)
-
9.5 μA
Current - Supply (Max)
-
-
PSRR
-
65dB (100Hz)
Control Features
-
Reset Out, Watchdog
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
-
8-HSOPA