S-19316AAFA-S8T1U7
S-19316AAFA-S8T1U7
Active
Description:  IC REG LINEAR 3.3V 40MA 8HTMSOP
Manufacturer:  ABLIC Inc
History Price: $1.56450
In Stock: 7220
S-19316AAFA-S8T1U7 vs S-19515AFPA-E8T1U4
Manufacturer
Series
Automotive, AEC-Q100, S-19316
Automotive, AEC-Q100, S-19515
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 30mA
0.5V @ 250mA
Current - Output
40mA
250mA
Current - Quiescent (Iq)
4.7 μA
9.5 μA
Current - Supply (Max)
-
-
PSRR
-
60dB (100Hz)
Control Features
-
Reset Out, Watchdog
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTMSOP
8-HSOPA