Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ ABLIC Inc S-19316BADA-M5T1U7
S-19316BADA-M5T1U7
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 40MA SOT23-5
Manufacturer:
ABLIC Inc
Datasheet:
S-19316BADA-M5T1U7 Datasheet
History Price: $1.56450
In Stock: 8540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S-19316BADA-M5T1U7 vs S-19514AFPA-V9T1U4
Part No
S-19316BADA-M5T1U7
S-19514AFPA-V9T1U4
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
ABLIC Inc
ABLIC Inc
Series
Automotive, AEC-Q100, S-19316
Automotive, AEC-Q100, S-19514
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.6V @ 30mA
0.5V @ 250mA
Current - Output
40mA
250mA
Current - Quiescent (Iq)
5 μA
9.5 μA
Current - Supply (Max)
-
-
PSRR
-
60dB (100Hz)
Control Features
-
Reset Out, Watchdog
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
TO-252-9, DPak (8 Leads + Tab)
Supplier Device Package
SOT-23-5
TO-252-9S